1888652-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1888652-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1888652-1
Details for TE Store
1888652-1
2X1 OFFSET STACK JACK Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (50 in Stock)
$10.4200 per unit
Series Information for 1888652-1 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

2X1 OFFSET STACK JACK

Specifications

Connector Profile:
Offset - Overhangs PCB
Shield Plating Material:
Tin over Copper
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Copper Alloy
Grounding Tab Plating Material:
Tin over Copper
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Keyed:
No
Number of PCB Ground Tabs:
4
Connector Contact Density:
Standard
Status Indicator:
None
Multiple Port Configuration:
Stacked
Port Matrix Configuration:
2 x 1
Number of Positions:
8
Port Configuration:
Multiple Ports
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
4.14mm, .163in
コネクタの高さ:
3.27mm
Connector Height:
3.27mm, .129in
PCB Thickness (Recommended):
.062in, 1.57mm
Mating Entry Location:
Side
Housing Material:
PBT GF
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount, Panel
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Bag
Packaging Method:
Bag
Packaging Quantity:
10
Grounding Options:
PCB and Panel Ground
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-22 – 158°F, -30 – 70°C

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
2X1 OFFSET STACK JACK
Newark Electronics
2X1 OFFSET STACK JACK
Avnet America
Conn RJ-45 F 16 POS 2.03mm Press Fit RA Thru-Hole 16 Terminal 2 Port
Avnet Europe
Conn RJ-45 F 16 POS 2.03mm Press Fit RA Thru-Hole 16 Terminal 2 Port
Avnet Asia
Conn RJ-45 F 16 POS 2.03mm Press Fit RA Thru-Hole 16 Terminal 2 Port
TE Store
2X1 OFFSET STACK JACK Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:2 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 2 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity