Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Steel |
---|---|
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Post Plating Material | Tin |
Bracket Plating Material | Nickel |
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Alignment | Without |
Mating Alignment Type | Rails |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock | With |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Connector Lock Type | Latches |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1888608-1?
Additional datasheets, footprints and schematics for 1888608-1 are listed on our Part Details page. You can also find images and similar parts to 1888608-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888608-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888608-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888608-1 fall under?
The 1888608-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888608-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888608-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888608-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888608-1 have stock available?
There is no stock from authorised distributors for 1888608-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888608-1 often in real-time on the comparison pages.
What if I can't find stock of 1888608-1?
You can fill out our help required form which you can use to request a quote for 1888608-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.