1888566-1 Modular Jacks & Plugs by TE Connectivity

IMJ,1X1,PNL GRD,LED(YG/YG), SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.76

Distributor Stock
Logo for Newark
Newark
from US$4.80
9
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.18
4,016
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.46
9
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.14
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.76
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.02
-
Buy Now
Logo for Boersig
Boersig
from US$4.20
-
Buy Now
Logo for Distrelec
Distrelec
from US$4.30
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Shield Material Copper Zinc Alloy
LED Color (Top Right) Green/Yellow
Modular Jack Latch Orientation Inverted - Latch Up
Shield Plating Material Tin
LED Color (Top Left) Green/Yellow
PCB Ground Tab Location 3.68mm, .145in
Connector Profile Standard
Status Indicator LED
PCB Mount Orientation Right Angle
Port Configuration Single Port
Number of PCB Ground Tabs 2
Number of Loaded Positions 8
Panel Ground Location Top and Side
Number of Panel Ground Tabs 2
Port Matrix Configuration 1 x 1
Keyed No
Connector Contact Density Standard
Number of Positions 8
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 1.5A
PCB Termination Area Plating Finish Matte
端子の下地めっきの材料 Nickel
Connector Product Type Connector Assembly
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
PCB Tail Length .141in, 3.58mm
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height 13.35mm, .524in
コネクタの高さ 13.35mm
Centerline (Pitch) 1.02mm, .04in
Housing Color Black
Mating Entry Location Side
Housing Material High Temperature Thermoplastic
Performance Category Cat 5
UL Flammability Rating UL 94V-0
Connector Mounting Type Panel
Panel Mount Feature With
Circuit Application Signal
Shielded Yes
Comment Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6).
実装方法 Box
Packaging Method Box
Packaging Quantity 63
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Connectors & Connector Components Type Connector
Modular Jack & Plug Interface Type RJ45
Grounding Options PCB and Panel Ground
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts


Alternative Descriptions

IMJ,1X1,PNL GRD,LED(YG/YG), SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888566-1 | Internal Number: 1888566-1 | TE Connectivity | TE Store
Modular Conn/Ethernet Conn Imj,1X1,pnl Grd,led |Amp Te Connectivity 1888566-1 | Newark Electronics
Modular Conn/Ethernet Conn IMJ 1X1 PNL GRD LED | Rapid Electronics
Conn RJ-45 F 8 POS 2.04mm Solder RA Thru-Hole 12 Terminal 1 Port | Avnet America
IMJ,1X1,PNL GRD, LED(YG/YG), SN | TE Connectivity 1888566-1 | RS Americas
TE Connectivity IMJ 1X1 PNL GRD LED(YG/YG) SN Modular Connectors / Ethernet Connectors IMJ 1X1 PNL GRD LED (YG/YG) SN | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888566-1?

Additional datasheets, footprints and schematics for 1888566-1 are listed on our Part Details page. You can also find images and similar parts to 1888566-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888566-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888566-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888566-1 fall under?

The 1888566-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1888566-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888566-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888566-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888566-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1888566-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888566-1 often in real-time on the comparison pages.

What if I can't find stock of 1888566-1?

You can fill out our help required form which you can use to request a quote for 1888566-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay