Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.01
|
5,222
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
5,222
in stock
|
Buy Now | |
Rapid Electronics
from US$4.40
|
5,222
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
5,222
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$4.24
|
-
|
Buy Now | |
RS Americas
from US$6.55
|
-
|
Buy Now | |
Boersig
from US$4.55
|
-
|
Buy Now | |
TTI Europe
from US$4.21
|
-
|
Buy Now | |
TE Store
from US$6.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Ground Tab Location | 4.57mm, .18in |
Shield Material | Brass |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | 3.48mm, .137in |
Connector Height | .376in, 9.58mm |
コネクタの高さ | 9.58mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Packaging Quantity | 240 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Modular Conn/Ethernet Conn Mj, 10Mm, 8P, Wave |Amp Te Connectivity 1888542-3 | Newark Electronics |
Modular Connectors / Ethernet Connectors MJ | Rapid Electronics |
TE Connectivity MJ 10MM 8P WAVE PANEL TABS SN Modular Connectors / Ethernet Connectors MJ 10MM 8P WAVE PANEL TABS SN | Distrelec |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90░ Angle (Right) Shielded | Future Electronics |
Conn Modular Jack | Avnet America |
MJ,10MM,8P, WAVE PANEL TABS, SN, RJ45 Connectors | TE Connectivity 1888542-3 | RS Americas |
MJ,10MM,8P,WAVE PANEL TABS,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888542-3 | Internal Number: 1888542-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888542-3?
Additional datasheets, footprints and schematics for 1888542-3 are listed on our Part Details page. You can also find images and similar parts to 1888542-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888542-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888542-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888542-3 fall under?
The 1888542-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888542-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888542-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888542-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888542-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1888542-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888542-3 often in real-time on the comparison pages.
What if I can't find stock of 1888542-3?
You can fill out our help required form which you can use to request a quote for 1888542-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.