1888509-2 Modular Jacks & Plugs by TE Connectivity

2X6 OFFSET,SHLD,STJK ASY W/LED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.09

Distributor Stock
Logo for Newark
Newark
from US$50.09
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$57.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$54.12
-
Buy Now

Specifications

LED Color (Top Left) Green
Shield Plating Material Tin over Nickel
Grounding Tab Plating Material Tin over Copper
Shield Material Copper Alloy
LED Color (Bottom Right) Green
Modular Jack Latch Orientation Standard - Latch Down
LED Color (Top Right) Green
LED Color (Bottom Left) Green
Connector Profile Offset - Overhangs PCB
Status Indicator LED
PCB Mount Orientation Right Angle
Number of Loaded Positions 8
Number of PCB Ground Tabs 9
Port Matrix Configuration 2 x 6
Keyed No
Connector Contact Density Standard
Multiple Port Configuration Stacked
Number of Positions 8
Port Configuration Multiple Ports
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Connector Product Type Connector Assembly
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Connector Height .129in, 3.27mm
PCB Thickness (Recommended) .062in, 1.57mm
コネクタの高さ 3.27mm
PCB Tail Length 4.14mm, .163in
Centerline (Pitch) .04in, 1.02mm
Mating Entry Location Side
Housing Color Black
Housing Material PBT Polyester
UL Flammability Rating UL 94V-0
Performance Category Cat 5
Connector Mounting Type Panel, Board Mount
Panel Mount Feature Without
Circuit Application Signal
Shielded Yes
実装方法 Tray
Packaging Quantity 10
Packaging Method Tray
Modular Jack & Plug Interface Type RJ45
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Grounding Options PCB and Panel Ground
Ground Component Type Grounding Clips
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -22 – 158°F, -30 – 70°C

Compatible Parts


Alternative Descriptions

2X6 Offset,shld,stjk Asy W/Led |Amp Te Connectivity 1888509-2 | Newark Electronics
2X6 OFFSETSHLDSTJK ASY W/LED | Avnet America
Stacked Modular Jack Assembly, 2X6, 8 POSN w/LEDs, RJ45, Shielded, Offset, CAT 5 | TE Connectivity 1888509-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888509-2?

Additional datasheets, footprints and schematics for 1888509-2 are listed on our Part Details page. You can also find images and similar parts to 1888509-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888509-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888509-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888509-2 fall under?

The 1888509-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1888509-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888509-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888509-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888509-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1888509-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888509-2 often in real-time on the comparison pages.

What if I can't find stock of 1888509-2?

You can fill out our help required form which you can use to request a quote for 1888509-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay