1888507-2 Modular Jacks & Plugs by TE Connectivity

2X4 OFFSET,SHLD,STJK ASY W/LED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$33.03

Distributor Stock
Logo for Newark
Newark
from US$35.83
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$36.87
240
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$39.80
240
in stock
Buy Now
Logo for Farnell
Farnell
from US$73.38
192
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$37.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$33.03
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.35
-
Buy Now
Logo for Boersig
Boersig
from US$37.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Grounding Tab Plating Material Tin over Copper
LED Color (Top Left) Green
LED Color (Bottom Right) Green
Shield Material Copper Alloy
LED Color (Bottom Left) Green
Shield Plating Material Tin over Copper
Modular Jack Latch Orientation Standard - Latch Down
Connector Profile Offset - Overhangs PCB
LED Color (Top Right) Green
Port Matrix Configuration 2 x 4
Status Indicator LED
PCB Mount Orientation Right Angle
Port Configuration Multiple Ports
Keyed No
Connector Contact Density Standard
Number of Loaded Positions 8
Multiple Port Configuration Stacked
Number of Positions 8
Number of PCB Ground Tabs 4
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 50µin, 1.27µm
Connector Product Type Connector Assembly
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) 1.57mm, .062in
コネクタの高さ 3.27mm
Connector Height .129in, 3.27mm
PCB Tail Length .163in, 4.14mm
Mating Entry Location Side
Housing Material PBT GF
Centerline (Pitch) .04in, 1.02mm
Housing Color Black
Performance Category Cat 5e
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount, Panel
Panel Mount Feature Without
Circuit Application Signal
Shielded Yes
Packaging Quantity 20
実装方法 Tray
Packaging Method Tray
Modular Jack & Plug Interface Type RJ45
Grounding Options PCB and Panel Ground
Connectors & Connector Components Type Connector
Connector & Contact Terminates To Printed Circuit Board
Modular Connector Style Jack
Ground Component Type Grounding Clips
Modular Jacks & Plugs Products RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -30 – 70°C, -22 – 158°F

Compatible Parts


Alternative Descriptions

Modular Conn/Ethernet Conn 2X4 Offset Stacked |Amp Te Connectivity 1888507-2 | Newark Electronics
Modular Conn/Ethernet Conn 2x4 OFFSET STACKED | Rapid Electronics
MODULAR ETHERNET CONNECTORS | Farnell
Stacked Modular Jack Assembly | Future Electronics
Stacked Modular Jack Assembly, 2X4 Offset w/LEDs, 8 POSN, RJ45, Shielded, CAT 5 | TE Connectivity 1888507-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888507-2?

Additional datasheets, footprints and schematics for 1888507-2 are listed on our Part Details page. You can also find images and similar parts to 1888507-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888507-2 fall under?

The 1888507-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1888507-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888507-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888507-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888507-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 1888507-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888507-2 often in real-time on the comparison pages.

What if I can't find stock of 1888507-2?

You can fill out our help required form which you can use to request a quote for 1888507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay