1888507-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1888507-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1888507-1
Series Information for 1888507-1 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

2X4 OFFSET,SHLD,STJK ASY W/LED

Specifications

Connector Profile:
Offset - Overhangs PCB
Shield Plating Material:
Tin over Nickel
Grounding Tab Plating Material:
Tin over Copper
LED Color (Bottom Right):
Green
LED Color (Bottom Left):
Green
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Top Right):
Green
LED Color (Top Left):
Green
Shield Material:
Copper Alloy
Number of Loaded Positions:
8
Port Matrix Configuration:
2 x 4
Number of PCB Ground Tabs:
7
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Keyed:
No
Connector Contact Density:
Standard
Multiple Port Configuration:
Stacked
Number of Positions:
8
Port Configuration:
Multiple Ports
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
PCB Tail Length:
.163in, 4.14mm
Connector Height:
.129in, 3.27mm
PCB Thickness (Recommended):
.062in, 1.57mm
コネクタの高さ:
3.27mm
Housing Material:
PBT Polyester
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Tray
Packaging Quantity:
10
Packaging Method:
Tray
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-30 – 70°C, -22 – 158°F

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
2X4 OFFSET,SHLD,STJK ASY W/LED
Avnet America
Conn RJ-45 F 64 POS 2.03mm Press Fit RA Thru-Hole 72 Terminal 8 Port
Avnet Europe
Conn RJ-45 F 64 POS 2.03mm Press Fit RA Thru-Hole 72 Terminal 8 Port