Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Phosphor Bronze |
---|---|
Shield Plating Material | Tin over Nickel |
Number of Bays | 1 |
Number of Positions | 7 |
PCB Retention Location | On Shell |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Mounting Angle | Right Angle |
For Use With | Fibre Channel |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Product Type | Connector |
Product Designation | None |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Operating Temperature Range | -10 – 60°C, 14 – 140°F |
Recpt,hssdc2,fibre,on Tape |Te Connectivity 1888372-1 | Newark Electronics |
HSSDC2 CONNECOTR | Avnet America |
Where can I find additional details, specifications and documents for a 1888372-1?
Additional datasheets, footprints and schematics for 1888372-1 are listed on our Part Details page. You can also find images and similar parts to 1888372-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888372-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888372-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888372-1 fall under?
The 1888372-1 is listed under Connectors > Audio & Video Connectors > HSSDC2 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888372-1 when available in the HSSDC2 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888372-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888372-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888372-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1888372-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888372-1 often in real-time on the comparison pages.
What if I can't find stock of 1888372-1?
You can fill out our help required form which you can use to request a quote for 1888372-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.