1888292-6 PCB Connectors by TE Connectivity

FPH-1202T=FLXPAC HDR P 12 RA LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.39

Distributor Stock
Logo for Avnet America
Avnet America
from US$11.39
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 12
Number of Rows 2
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Type Pin
Contact Mating Area Plating Material Thickness 2.54µm, 100µin
Contact Current Rating (Max) 2A
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Layout Inline
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing .1in, 2.54mm
Centerline (Pitch) 2.54mm, .1in
Housing Material Nylon
Housing Color Blue
UL Flammability Rating UL 94V-0
Mating Retention With
Mating Retention Type Detent Window
Mating Alignment Type Polarization
Panel Mount Feature Without
PCB Mount Retention Without
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Circuit Application Signal
Cable Entry Right Angle
実装方法 Package
Packaging Method Package
Packaging Quantity 50
Sealable No
Connector Type Header
Connector System Wire-to-Board
Connector Style Plug
Insertion Force Type Zero Insertion Force (ZIF)
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.54mm, .1in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Shrouded Connector Header 12 Position 2.54mm Solder Right Angle Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888292-6?

Additional datasheets, footprints and schematics for 1888292-6 are listed on our Part Details page. You can also find images and similar parts to 1888292-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888292-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888292-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888292-6 fall under?

The 1888292-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1888292-6 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888292-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888292-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888292-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1888292-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888292-6 often in real-time on the comparison pages.

What if I can't find stock of 1888292-6?

You can fill out our help required form which you can use to request a quote for 1888292-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay