1888290-8 PCB Connectors by TE Connectivity

.100 SRRA T-H, Latchg Flexstrip Recep

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.05

Distributor Stock
Logo for Farnell
Farnell
from US$17.81
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.62
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 20
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Layout Inline
Contact Shape & Form Square
Contact Retention Within Housing Without
Contact Mating Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Copper Alloy
Connector Height 5.33mm, .2in
コネクタの高さ 5.33mm
PCB Thickness (Recommended) 1.57mm, .062in
Connector Length 48.26mm, 1.89in
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF 30
Housing Color Blue
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Retention With
Circuit Application Signal
Packaging Method Package
実装方法 Package
Packaging Quantity 9
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Header Type Shrouded
Termination Post & Tail Length 2.54mm, .1in
Termination Method to Printed Circuit Board Through Hole - Solder

Alternative Descriptions

.100 Srra T-H, Latchg Flexstrip Recep |Amp Te Connectivity 1888290-8 | Newark Electronics
.100 SRRA T-H, Latchg Flexstrip Recep | TE Connectivity 1888290-8 | RS Americas
.100 SRRA T-H, LATCHG FLEXSTRIP RECEP | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1888290-8?

Additional datasheets, footprints and schematics for 1888290-8 are listed on our Part Details page. You can also find images and similar parts to 1888290-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1888290-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888290-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1888290-8 fall under?

The 1888290-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1888290-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1888290-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1888290-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1888290-8 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1888290-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1888290-8 often in real-time on the comparison pages.

What if I can't find stock of 1888290-8?

You can fill out our help required form which you can use to request a quote for 1888290-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay