1888251-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1888251-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1888251-4
Series Information for 1888251-4 - TE Connectivity
  • Status: Active
  • Product Code: 0965
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

low profile rj45, 1x4, grn/grn

Specifications

Connector Profile:
Low
LED Color (Top Right):
Green
Shield Plating Material:
Tin over Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Copper Alloy
LED Color (Top Left):
Green
Status Indicator:
LED
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Port Matrix Configuration:
1 x 4
Keyed:
No
Connector Contact Density:
Standard
Multiple Port Configuration:
Ganged
Number of Positions:
8
Number of PCB Ground Tabs:
4
Port Configuration:
Multiple Ports
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
.6A, .02A
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
PCB Tail Length:
.091in, 2.29mm
PCB Thickness (Recommended):
1.6mm
Connector Height:
.165in, 4.2mm
コネクタの高さ:
4.2mm
Housing Material:
PBT Polyester
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Connector Mounting Type:
Panel, Board Mount
Panel Mount Feature:
Without
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Quantity:
20
Packaging Method:
Tray, Box & Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
low profile rj45- 1x4- grn/g
Newark Electronics
LOW PROFILE RJ45, 1X4, GRN/GRN
Avnet America
LOW PROFILE RJ45 1X4 GRN/GRN
Avnet Europe
LOW PROFILE RJ45 1X4 GRN/GRN
Future Electronics
low profile rj45, 1x4, grn/grn