Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.82
|
No stock
|
Buy Now | |
TE Store
from US$14.03
|
1,564
in stock
|
Buy Now | |
Newark Electronics
from US$18.18
|
-
|
Buy Now | |
Future Electronics
from US$12.63
|
-
|
Buy Now | |
Avnet America
from US$11.32
|
-
|
Buy Now | |
RS Americas
from US$14.02
|
-
|
Buy Now | |
Farnell
from US$12.70
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Copper Alloy |
---|---|
Connector Profile | Low |
Shield Plating Material | Tin over Nickel |
LED Color (Top Left) | Green |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | Yellow |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Multiple Port Configuration | Ganged |
Number of PCB Ground Tabs | 4 |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .6A, .02A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Connector Height | 4.2mm, .165in |
コネクタの高さ | 4.2mm |
PCB Thickness (Recommended) | 1.6mm |
PCB Tail Length | 2.29mm, .091in |
Housing Color | Black |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Material | PBT Polyester |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 20 |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Low Profile,RJ45,1x4,GRN/YEL Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888251-1 | Internal Number: 1888251-1 | TE Connectivity | TE Store |
Mod Jack RJ45 Cat 5 multi-port 1X4 | RS |
Cat5E Rj45 Modular Jack, 8Pos, 4 Port | Newark Electronics |
8 Position 1x4 Right Angle Through Hole With LED Stacked RJ45 Modular Jack | Future Electronics |
LOW PROFILE RJ45 1X4 GRN/YEL | Avnet America |
1888251, Cat5 RJ45 Modular Jack Socket, STP, Right Angle, PCB Mount | TE Connectivity 1888251-1 | RS Americas |
CONN, RJ45, JACK, 4PORT, 8P8C, CAT5E | Farnell |
Where can I find additional details, specifications and documents for a 1888251-1?
Additional datasheets, footprints and schematics for 1888251-1 are listed on our Part Details page. You can also find images and similar parts to 1888251-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888251-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888251-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888251-1 fall under?
The 1888251-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888251-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888251-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888251-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888251-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1888251-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888251-1 often in real-time on the comparison pages.
What if I can't find stock of 1888251-1?
You can fill out our help required form which you can use to request a quote for 1888251-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.