1888250-5

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1888250-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1888250-5
Series Information for 1888250-5 - TE Connectivity
  • Status: Active
  • Product Code: 2239
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

Low Profile,RJ45,1x1,GRN/YEL

Specifications

Connector Profile:
Low
Shield Material:
Copper Alloy
LED Color (Top Left):
Yellow
Shield Plating Material:
Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
LED Color (Top Right):
Green
Status Indicator:
LED
Keyed:
No
Number of Loaded Positions:
8
Port Configuration:
Single Port
Number of Positions:
8
Connector Contact Density:
Standard
Number of PCB Ground Tabs:
4
PCB Mount Orientation:
Right Angle
Port Matrix Configuration:
1 x 1
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
Connector Product Type:
Connector Assembly
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Material:
Gold
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
.02A, .6A
PCB Thickness (Recommended):
1.6mm
コネクタの高さ:
4.2mm
PCB Tail Length:
.091in, 2.29mm
Connector Height:
.165in, 4.2mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Box & Tray, Tray
Packaging Quantity:
40
Packaging Method:
Tray, Box & Tray
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Grounding Options:
PCB and Panel Ground
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
Low Profile,RJ45,1x1,GRN/YEL
Avnet America
Conn RJ-45 RCP 8 POS 2.03mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5e
Avnet Europe
Conn RJ-45 RCP 8 POS 2.03mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Cat 5e