Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.39
|
21
in stock
|
Buy Now | |
TE Store
from US$5.45
|
3,929
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$3.81
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$3.54
|
1,400
in stock
|
Buy Now | |
Distrelec
from US$3.72
|
1,400
in stock
|
Buy Now | |
element14
from US$4.82
|
21
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$3.86
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Boersig
from US$3.94
|
-
|
Buy Now | |
TTI Europe
from US$3.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Press Fit |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Low Profile,RJ45,1x1,No Led's Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888250-3 | Internal Number: 1888250-3 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 1X1 Rj45 Low Profile |Amp Te Connectivity 1888250-3 | Newark Electronics |
Modular Conn/Ethernet Conn 1X1 RJ45 LOW PROFILE | Rapid Electronics |
TE Connectivity - AMP Modular Connector without LEDs | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT5 | Farnell |
RJ45 CONNECTOR, JACK, 8P8C, 1 PORT, CAT5 | element14 |
8 Position Single Port Jack 1 x 1 Jack Configuration Jack Type RJ45 | Future Electronics |
LOW PROFILE,RJ45,1X1,NO LED'S | Avnet America |
Cat5 RJ45 PCB R/A shielded modular jack | TE Connectivity 1888250-3 | RS Americas |
Low Profile,RJ45,1x1,No Led's | Boersig |
Where can I find additional details, specifications and documents for a 1888250-3?
Additional datasheets, footprints and schematics for 1888250-3 are listed on our Part Details page. You can also find images and similar parts to 1888250-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888250-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888250-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888250-3 fall under?
The 1888250-3 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888250-3 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888250-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888250-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888250-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1888250-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888250-3 often in real-time on the comparison pages.
What if I can't find stock of 1888250-3?
You can fill out our help required form which you can use to request a quote for 1888250-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.