Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1888250-2,
CU6286-000 |
Prices starting from US$1.55
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$6.82 |
No stock
|
Buy Now | |
TE Store | US$7.14 |
1,093
|
Buy Now | |
Chip One Stop | US$1.55 |
4
|
Buy Now | |
Avnet Abacus | - |
1,880
|
Buy Now | |
Farnell | US$6.64 |
-
|
Buy Now | |
Newark Electronics | US$5.98 |
-
|
Buy Now | |
Future Electronics | US$5.40 |
-
|
Buy Now | |
Avnet America | US$4.78 |
-
|
Buy Now | |
RS Americas | US$6.99 |
-
|
Buy Now | |
element14 | US$7.70 |
-
|
Buy Now | |
Avnet Asia | US$4.65 |
-
|
Buy Now | |
TTI Europe | US$5.57 |
-
|
Buy Now |
LED Color (Top Left) | Green/Yellow |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
LED Color (Top Right) | Green/Yellow |
Shield Material | Copper Alloy |
Connector Profile | Low |
Shield Plating Material | Nickel |
Status Indicator | LED |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 4 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .02A, .6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.6mm |
PCB Tail Length | .091in, 2.29mm |
コネクタの高さ | 4.2mm |
Connector Height | .165in, 4.2mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Housing Material | Thermoplastic |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount, Panel |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 40 |
Modular Connector Style | Jack |
Grounding Options | PCB and Panel Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Low Profile RJ45,1x1,Bi-color Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1888250-2 | Internal Number: 1888250-2 | Alias Number: CU6286-000 | TE Connectivity | TE Store |
LOW PROFILE RJ45,1X1,BI-COLOR | Avnet Abacus |
Cat 5 modular RJ45 jack, 8/8, R/A, 2xLED | RS |
CONN, RJ45 JACK, 8P8C, 1X1, CAT5 | Farnell |
Modular Connector Type:Rj45 Jack | Newark Electronics |
Connector Assembly, Low Profile, Press Fit, Modular Jack, 1X1, RJ45, Bi-color | TE Connectivity 1888250-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1888250-2?
Additional datasheets, footprints and schematics for 1888250-2 are listed on our Part Details page. You can also find images and similar parts to 1888250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888250-2 fall under?
The 1888250-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888250-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888250-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Avnet Abacus, RS and Farnell have stock available or on a lead time for 1888250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888250-2 often in real-time on the comparison pages.
What if I can't find stock of 1888250-2?
You can fill out our help required form which you can use to request a quote for 1888250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.