1888068-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1888068-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1888068-1
Series Information for 1888068-1 - TE Connectivity
  • Status: Active
  • Product Code: 2239
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ ASSY,S/P,8POS,SH,RVPGT,CAT 5e

Specifications

Shield Plating Material:
Tin over Nickel
Shield Material:
Brass
Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Standard
Connector Contact Density:
Standard
PCB Mount Orientation:
Right Angle
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of PCB Ground Tabs:
2
Number of Loaded Positions:
8
Port Configuration:
Single Port
Status Indicator:
None
Number of Positions:
8
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Current Rating (Max):
1.5A, .2A
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material:
Tin
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
Connector Product Type:
Connector Assembly
PCB Thickness (Recommended):
1.57mm, .062in
Connector Height:
13.72mm, .54in
コネクタの高さ:
13.72mm
PCB Tail Length:
.12in, 3.05mm
Centerline (Pitch):
.04in, 1.02mm
Mating Entry Location:
Side
Housing Material:
Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount
Shielded:
Yes
Circuit Application:
Signal
実装方法:
Tray, Box & Tray
Packaging Method:
Tray, Box & Tray
Packaging Quantity:
80
Connector & Contact Terminates To:
Printed Circuit Board
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1521003-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MJ ASSY-S/P-8POS-SH-RVPGT-CA
Newark Electronics
MJ ASSY,S/P,8POS,SH,RVPGT,CAT 5e
Avnet America
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5
Avnet Europe
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5