Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Stackable | No |
Number of Ports | 1 |
Number of Rows | 1 |
Number of Positions | 36 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .5A |
Centerline (Pitch) | .031in, .8mm |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
封装数量 | 200 |
Shell | Without |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | Mini-SAS |
Product Grouping | Mini-SAS |
Product Type | Connector |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Temperature Housing | Yes |
Mini-Sas Rcpt Conn Assy Vert 36P, T&r |Te Connectivity 1888020-4 | Newark Electronics |
Conn SATA RCP 36 POS 0.8mm Solder ST SMD 36 Terminal 1 Port T/R | Avnet America |
MINI-SAS RCPT CONN ASSY VERT 36P, T&R | Farnell |
Where can I find additional details, specifications and documents for a 1888020-4?
Additional datasheets, footprints and schematics for 1888020-4 are listed on our Part Details page. You can also find images and similar parts to 1888020-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888020-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888020-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888020-4 fall under?
The 1888020-4 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1888020-4 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888020-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888020-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888020-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1888020-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888020-4 often in real-time on the comparison pages.
What if I can't find stock of 1888020-4?
You can fill out our help required form which you can use to request a quote for 1888020-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.