Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Miniature Bayonet |
---|---|
Mounting Hole Dia | 0.43" |
Current Rating | 500mA |
Supply Voltage | 7V |
Lens Shape | Cylindrical |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threaded Standoff/Bulk |Keystone 1888 | Newark Electronics |
Standoff, Female, Round,1/4" O.D.,7/8" Long,8-32 Thread, Brass, Zinc Plate | Keystone Electronics 1888 | RS Americas |
Threaded Standoff, Brass, Zinc Plated, Female 8-32 | Carlton-Bates |
Standoffs & Spacers RND .250X.875 ZBRASS | Sager |
Where can I find additional details, specifications and documents for a 1888?
Additional datasheets, footprints and schematics for 1888 are listed on our Part Details page. You can also find images and similar parts to 1888 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888 fall under?
The 1888 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1888 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1888.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888 often in real-time on the comparison pages.
What if I can't find stock of 1888?
You can fill out our help required form which you can use to request a quote for 1888 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.