Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
1,622
in stock
|
Buy Now | |
RS
from US$0.30
|
-
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | 2.51µm |
Contact Mating Area Plating Material Thickness | 1.3µm |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .032 – .059in, .8 – 1.5mm |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Packaging Quantity | 20000 |
Packaging Method | Strip |
実装方法 | Strip |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
CONTACT REC HE13 COSI GOLD PLATED Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 28 – 24 AWG Socket Gold Tin Discrete Wire | He13/he14 Contact | Part Number: 188746-1 | Internal Number: 188746-1 | 28 – 24 AWG | TE Connectivity | TE Store |
Contact, Socket, Idt,28-24Awg Rohs Compliant: Yes |Amp Te Connectivity 188746-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, IDT,28-24AWG | element14 |
CONTACT REC HE13 COSI GOLD PLA | TTI Europe |
Where can I find additional details, specifications and documents for a 188746-1?
Additional datasheets, footprints and schematics for 188746-1 are listed on our Part Details page. You can also find images and similar parts to 188746-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188746-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188746-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188746-1 fall under?
The 188746-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 188746-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188746-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 188746-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188746-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 188746-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188746-1 often in real-time on the comparison pages.
What if I can't find stock of 188746-1?
You can fill out our help required form which you can use to request a quote for 188746-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.