188728-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 188728-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 188728-1
Details for TE Store
188728-1
8/8 PCB MOD.JACK BE Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (15 in Stock)
$2.7200 per unit
Series Information for 188728-1 - TE Connectivity
  • Status: Active
  • Product Code: 7193
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

8/8 PCB MOD.JACK BE

Specifications

Connector Profile:
Standard
Modular Jack Latch Orientation:
Standard - Latch Down
Connector Contact Density:
Standard
Keyed:
No
Port Matrix Configuration:
1 x 1
Number of Positions:
8
PCB Mount Orientation:
Vertical
Number of Loaded Positions:
8
Status Indicator:
None
Port Configuration:
Single Port
Connector Product Type:
Connector Assembly
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material Thickness:
1.25µm, 49.21µin
Contact Current Rating (Max):
1.5A
PCB Contact Termination Area Plating Material:
Tin-Lead
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold over Nickel
端子の下地めっきの材料:
Nickel
PCB Tail Length:
2.79mm, .11in
コネクタの高さ:
12mm
Connector Height:
.472in, 12mm
PCB Thickness (Recommended):
.047in, 1.19mm
Mating Entry Location:
Bottom
Centerline (Pitch):
1.02mm, .04in
Housing Material:
Nylon
Housing Color:
Black
UL Flammability Rating:
UL 94V-HB
Performance Category:
Cat 3
Panel Mount Feature:
With
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Shielded:
No
Comment:
Solder stop could be loosened during transport.
Packaging Method:
Tape Mounted on Reel
実装方法:
Tape Mounted on Reel
Packaging Quantity:
600
Connectors & Connector Components Type:
Connector
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Grounding Options:
None
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 158°F, -40 – 70°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
8/8 PCB MOD.JACK BE ROHS COMPLIANT: YES
Avnet America
Conn Telephone/Telecom F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port T/R Cat 3
Avnet Europe
Conn Telephone/Telecom F 8 POS 2.54mm Solder ST Thru-Hole 8 Terminal 1 Port T/R Cat 3
TE Store
8/8 PCB MOD.JACK BE Modular Jack & Plug Interface Type:RJ45;Port Configuration:Single Port;Port Matrix Configuration:1 x 1;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity