Shell Material | Aluminum |
---|---|
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18276-2 |
Number of Positions | 62 |
Power/Signal/Coax Combination | No |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Contact Style | Pin |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Post Diameter | .46mm, .018in |
Centerline (Pitch) | 2.29mm, .09in |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Blindmate | Yes |
Connector Style | Plug |
Termination Post Length | 4.45mm, .175in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Blindmate Plug Sz 4 |Amp Te Connectivity 1883500-2 | Newark Electronics |
Conn D-Subminiature PL 62 POS Solder ST Thru-Hole 62 Terminal 1 Port | Avnet America |
Connector, D-Sub, Blindmate Plug Sz 4 | TE Connectivity 1883500-2 | RS Americas |
D-Sub MIL Spec Connectors BLINDMATE PLUG SZ 4 | Sager |
Where can I find additional details, specifications and documents for a 1883500-2?
Additional datasheets, footprints and schematics for 1883500-2 are listed on our Part Details page. You can also find images and similar parts to 1883500-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1883500-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1883500-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1883500-2 fall under?
The 1883500-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1883500-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1883500-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1883500-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1883500-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1883500-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1883500-2 often in real-time on the comparison pages.
What if I can't find stock of 1883500-2?
You can fill out our help required form which you can use to request a quote for 1883500-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.