Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,075.10
Shell Finish | Electroless Nickel |
---|---|
Shell Plating Material | Electroless Nickel |
Release Style | Front Release/Remove |
Keying | 1 |
Contact Arrangement Code (Module A) | 36F36 |
Contact Type | Pin, Socket |
Rack & Panel Connector Contact Size | 12, 22 |
Contact Arrangement Code (Module B) | Blank (Dummy) |
Contact Arrangement Code (Module C) | 59 |
Clinch Nut Quantity | 6 |
Clinch Nuts | With |
Clinch Nut Size | 14702 |
Hardware Type | Flathead Screws |
Polarized | Yes |
Comment | Module 36F36 supplied without contacts., See drawing for additional product information., Contacts sold separately. |
Rack & Panel Connector Shell Size | 2 |
Connector & Housing Type | Receptacle |
Sealable | Yes |
Connector Seal Type | Filler Plug |
Product Type | Connector |
Rack&panel Connectors A600 Sz 2 Rcpt F36/Blnk/59 |Amp Te Connectivity 1883150-2 | Newark Electronics |
Rack&Panel Connectors A600 SZ 2 RCPT F36/BLNK/59 | Rapid Electronics |
TE Connectivity A600 SZ 2 RCPT F36/blnk/59 Rack and Panel Connector 95 Contact(s) Female and Male Crimp and Solder Terminal Receptacle | Distrelec |
A600 SZ 2 RCPT F36/BLNK/59 | Avnet America |
Where can I find additional details, specifications and documents for a 1883150-2?
Additional datasheets, footprints and schematics for 1883150-2 are listed on our Part Details page. You can also find images and similar parts to 1883150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1883150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1883150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1883150-2 fall under?
The 1883150-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1883150-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1883150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1883150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1883150-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1883150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1883150-2 often in real-time on the comparison pages.
What if I can't find stock of 1883150-2?
You can fill out our help required form which you can use to request a quote for 1883150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.