Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Insulation | Without |
---|---|
Body Plating Finish | Passivated |
Body Style | Straight |
Body Material | Stainless Steel |
Panel Cutout | 6.4 x 6.0 D Shape |
RF Connector Contact Configuration | Captivated Contacts |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Length | 22.23in, .875mm |
Panel Thickness | 6.35in, .25mm |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Panel Mount Feature Type | Bulkhead |
Number of Panel Mounting Holes | 1 |
Lockwasher Material | Stainless Steel |
Lockwasher Plating Finish | Passivated |
Dielectric Material | PTFE Fluorocarbon |
Mounting Nut Material | Stainless Steel |
Packaging Method | Package |
Isolated Ground | No |
Grade | Professional |
Sealable | No |
RF Connector Type | SMA |
Frequency | 18GHz |
2084 5108 02 Sma Bulkhd Feedthru |Amp Te Connectivity 1883077-1 | Newark Electronics |
Conn SMA Adapter F-F 0Hz to 18GHz 50Ohm ST Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1883077-1?
Additional datasheets, footprints and schematics for 1883077-1 are listed on our Part Details page. You can also find images and similar parts to 1883077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1883077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1883077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1883077-1 fall under?
The 1883077-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1883077-1 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1883077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1883077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1883077-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1883077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1883077-1 often in real-time on the comparison pages.
What if I can't find stock of 1883077-1?
You can fill out our help required form which you can use to request a quote for 1883077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.