Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red Yellow Green |
---|---|
No. of LEDs | 3LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Colour | R 25mA Y 30mA G 25mA |
Luminous Intensity / Colour | R 3mcd Y 15mcd G 20mcd |
Forward Voltage / Colour | R 2.25V Y 2.1V G 2.2V |
Viewing Angle | 60° |
Height | 12mm |
Width | 4.95mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current If Luminous Intensity | 10mA |
Display Size | 4.95mm x 12mm |
External Depth | 12.5mm |
Forward Current If | 30mA |
Forward Current If Max | 30mA |
Green Luminous Intensity | 12.5mcd |
LED / Lamp Size | 3mm / T-1 |
LED Configuration | Array |
LED Type | Multicolour |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 3.2mm |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity Green Max | 12.5mcd |
Luminous Intensity Green Min | 5mcd |
Luminous Intensity Red | 5mcd |
Luminous Intensity Red Max | 5mcd |
Luminous Intensity Red Min | 2mcd |
Luminous Intensity Yellow Max | 12.5mcd |
Luminous Intensity Yellow Min | 5mcd |
No. of Pins | 6Pins |
Indicator, Led Pcb, 3Led, Red/Yellow/Green | Newark Electronics |
LED,3MM PCB, RED/YEL/GRN | element14 |
LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1882.2781?
Additional datasheets, footprints and schematics for 1882.2781 are listed on our Part Details page. You can also find images and similar parts to 1882.2781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1882.2781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1882.2781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1882.2781 fall under?
The 1882.2781 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 1882.2781 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1882.2781 you can contact the distributor directly for product support, shipping queries etc.
Is the 1882.2781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1882.2781 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1882.2781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1882.2781 often in real-time on the comparison pages.
What if I can't find stock of 1882.2781?
You can fill out our help required form which you can use to request a quote for 1882.2781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.