Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .751in, 19.1mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | .079 – .106in, 2.01 – 2.7mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 Faston,rec.,20-17 Awg,tppb |Amp Te Connectivity 188120-7 | Newark Electronics |
Faston Tab Terminal 17-20AWG RCP Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 188120-7?
Additional datasheets, footprints and schematics for 188120-7 are listed on our Part Details page. You can also find images and similar parts to 188120-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188120-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188120-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188120-7 fall under?
The 188120-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 188120-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188120-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 188120-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188120-7 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 188120-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188120-7 often in real-time on the comparison pages.
What if I can't find stock of 188120-7?
You can fill out our help required form which you can use to request a quote for 188120-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.