Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1880984007,
2-1191365-4 |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$3.84
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
71
in stock
|
Buy Now | |
Chip One Stop
from US$4.87
|
71
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
-
|
Buy Now | |
Avnet Asia
from US$4.77
|
-
|
Buy Now | |
Boersig
from US$3.98
|
-
|
Buy Now | |
Sager
from US$2.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Flexibility | Flexible |
Color | Black |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Flammability | Flame-Retardant |
Resistant To | Abrasion, Mechanical Damage |
Recovery Temperature | 120°C |
Heat Shrink Tubing and Sleeves RAYRIM-NR7-0-SP | Rapid Electronics |
Heat Shrink Tubing & Sleeves HS-RIM V-U .063 PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 1880984007?
Additional datasheets, footprints and schematics for 1880984007 are listed on our Part Details page. You can also find images and similar parts to 1880984007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1880984007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1880984007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1880984007 fall under?
The 1880984007 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1880984007 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1880984007 you can contact the distributor directly for product support, shipping queries etc.
Is the 1880984007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1880984007 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Avnet America and Avnet Asia have stock available or on a lead time for 1880984007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1880984007 often in real-time on the comparison pages.
What if I can't find stock of 1880984007?
You can fill out our help required form which you can use to request a quote for 1880984007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.