Status: | Unknown |
---|---|
Series: | 188 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 120VAC |
Contact Current | 15A |
Product Range | 188 Series |
Relay Mounting | Panel |
Coil Type | AC |
Contact Voltage VAC | 600VAC |
Relay Terminals | Quick Connect |
Relay, 1No, 1Nc, 600Vac, 15A | Newark Electronics |
RELAY, 1NO, 1NC, 600VAC, 15A | element14 |
TYCO MIDTEX RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a 188-36T200?
Additional datasheets, footprints and schematics for 188-36T200 are listed on our Part Details page. You can also find images and similar parts to 188-36T200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188-36T200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188-36T200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188-36T200 fall under?
The 188-36T200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 188-36T200 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188-36T200 you can contact the distributor directly for product support, shipping queries etc.
Is the 188-36T200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188-36T200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 188-36T200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188-36T200 often in real-time on the comparison pages.
What if I can't find stock of 188-36T200?
You can fill out our help required form which you can use to request a quote for 188-36T200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.