Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Liquid Silicon Rubber |
---|---|
Preloaded | No |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Housing Color | Yellow |
Contact Retention | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment | Without |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Packaging Method | Box |
Packaging Quantity | 1 |
Insertion Force | Standard |
Sealable | No |
Strain Relief | Without |
Shielded | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Seal |
High Temperature Header | No |
Where can I find additional details, specifications and documents for a 1879996-1?
Additional datasheets, footprints and schematics for 1879996-1 are listed on our Part Details page. You can also find images and similar parts to 1879996-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879996-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879996-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879996-1 fall under?
The 1879996-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1879996-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879996-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879996-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879996-1 have stock available?
There is no stock from authorised distributors for 1879996-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879996-1 often in real-time on the comparison pages.
What if I can't find stock of 1879996-1?
You can fill out our help required form which you can use to request a quote for 1879996-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.