1879745-7 Resistors by TE Connectivity

RP 1J 634R 0.1% 15PPM CUT LENGTH

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879745-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1.55 x .8 x .45mm
Power Rating .1W
Voltage Rating 75V
Tolerance .1%
Resistance 634Ω
Resistance Range Up to 1kΩΩ
Mount Style Surface Mount
Packaging Method Cut Tape Length
Product Type Fixed Resistor
Size Code 0603
Resistor Type Precision Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±15ppm/°C


Alternative Descriptions

SMD Chip Resistor, 634 Ohm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, High Power Precision | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879745-7?

Additional datasheets, footprints and schematics for 1879745-7 are listed on our Part Details page. You can also find images and similar parts to 1879745-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879745-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879745-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879745-7 fall under?

The 1879745-7 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879745-7 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879745-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879745-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879745-7 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1879745-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879745-7 often in real-time on the comparison pages.

What if I can't find stock of 1879745-7?

You can fill out our help required form which you can use to request a quote for 1879745-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay