1879688-9 Resistors by TE Connectivity

H4 130R 0.1% 100PPM

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879688-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 10 x 3.7mm
Resistance 130Ω
Voltage Rating 350V
Tolerance .1%
Resistance Class Up to 1kΩ
Power Rating .5W
Mount Style Axial Leaded
Packaging Method Bandoliered
Product Type Fixed Resistor
Resistor Type Precision Resistor
Element Type Thin Film
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Resistor, 130 Ohm, ± 0.1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet America
Resistor, 130 Ohm, � 0.1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879688-9?

Additional datasheets, footprints and schematics for 1879688-9 are listed on our Part Details page. You can also find images and similar parts to 1879688-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879688-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879688-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879688-9 fall under?

The 1879688-9 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879688-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879688-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879688-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879688-9 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1879688-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879688-9 often in real-time on the comparison pages.

What if I can't find stock of 1879688-9?

You can fill out our help required form which you can use to request a quote for 1879688-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay