Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879682-9 |
Number of Resistors | 1 |
---|---|
Dimensions | 7.2 x 2.5mm |
Resistance | 12.1Ω |
Voltage Rating | 350V |
Resistance Class | Up to 1kΩ |
Tolerance | .1% |
Power Rating | .25W |
Mount Style | Axial Leaded |
Packaging Method | Bandoliered |
Element Type | Thin Film |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±50ppm/°C |
Resistor, 12.1 Ohm, ± 0.1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America |
Resistor, 12.1 Ohm, � 0.1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1879682-9?
Additional datasheets, footprints and schematics for 1879682-9 are listed on our Part Details page. You can also find images and similar parts to 1879682-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879682-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879682-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879682-9 fall under?
The 1879682-9 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1879682-9 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879682-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879682-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879682-9 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1879682-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879682-9 often in real-time on the comparison pages.
What if I can't find stock of 1879682-9?
You can fill out our help required form which you can use to request a quote for 1879682-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.