Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879495-1 |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Resistance Range | 1kΩ – 1MΩΩ |
Power Rating | .2W |
Tolerance | 5% |
Voltage Rating | 50V |
Resistance | 13KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Element Type | Thick Film |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Res Thick Film 0603 13K Ohm 5% 1/5W ±100ppm/°C Molded SMD SMD T/R | Avnet America |
Res Thick Film 0603 13K Ohm 5% 1/5W �100ppm/�C Molded SMD SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1879495-1?
Additional datasheets, footprints and schematics for 1879495-1 are listed on our Part Details page. You can also find images and similar parts to 1879495-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879495-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879495-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879495-1 fall under?
The 1879495-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1879495-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879495-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879495-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879495-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1879495-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879495-1 often in real-time on the comparison pages.
What if I can't find stock of 1879495-1?
You can fill out our help required form which you can use to request a quote for 1879495-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.