1879449-5 Resistors by TE Connectivity

TE 400W 2R2 5% Bracket

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879449-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.09

Distributor Stock
Logo for Farnell
Farnell
from US$45.49
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$41.09
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 326 x 40 x 81mm
Voltage Rating 2500 V
Power Rating 400W
Resistance 2.2Ω
Resistance Class Up to 1kΩ
Tolerance 5%
Mount Style Bracket
Packaging Method Loose Piece - Box
Resistor Type Power Resistor
Element Type Wirewound
Termination Type Solder Lug
Number of Terminations 2
Operating Temperature Range -25 – 225°C
Temperature Coefficient ±440ppm/°C


Alternative Descriptions

Resistor, 2.2 Ohm, ± 5%, 400 W, Wirewound, High Power, Solder Lug | Avnet America
TE 400W 2R2 5% BRACKET | Farnell
Resistor, 2.2 Ohm, � 5%, 400 W, Wirewound, High Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879449-5?

Additional datasheets, footprints and schematics for 1879449-5 are listed on our Part Details page. You can also find images and similar parts to 1879449-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879449-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879449-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879449-5 fall under?

The 1879449-5 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879449-5 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879449-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879449-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879449-5 have stock available?

Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1879449-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879449-5 often in real-time on the comparison pages.

What if I can't find stock of 1879449-5?

You can fill out our help required form which you can use to request a quote for 1879449-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay