1879335-3 Resistors by TE Connectivity

CPF 0603 22R6 1% 50PPM 1K RL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879335-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0162

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.0162
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1.55 x .8 x .45mm
Tolerance 1%
Voltage Rating 50V
Resistance Range Up to 1kΩΩ
Power Rating .063W
Resistance 22.6Ω
Mount Style Surface Mount
Packaging Method Taped & Reeled
Resistor Type Precision Resistor
Size Code 0603
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±50ppm/°C


Alternative Descriptions

Res Thin Film 0603 22.6 Ohm 1% 1/16W ±50ppm/°C Molded SMD SMD Paper T/R | Avnet America
Res Thin Film 0603 22.6 Ohm 1% 1/16W �50ppm/�C Molded SMD SMD Paper T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879335-3?

Additional datasheets, footprints and schematics for 1879335-3 are listed on our Part Details page. You can also find images and similar parts to 1879335-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879335-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879335-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879335-3 fall under?

The 1879335-3 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879335-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879335-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879335-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879335-3 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1879335-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879335-3 often in real-time on the comparison pages.

What if I can't find stock of 1879335-3?

You can fill out our help required form which you can use to request a quote for 1879335-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay