1879233-7 Resistors by TE Connectivity

SMW5 R18 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 1879233-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.45
537
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.95
537
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.78
537
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.87
537
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 13.5 x 7.3 x 6.8mm
Resistance Range Up to 1kΩΩ
Tolerance 5%
Voltage Rating 500V
Resistance .18Ω
Power Rating 5W
Mount Style Surface Mount
Packaging Method Taped & Reeled
Element Type Wirewound
Product Type Fixed Resistor
Resistor Type Power Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±200ppm/°C


Alternative Descriptions

Wirewound Resistors - Smd Smw5 R18 5% |Amp Te Connectivity 1879233-7 | Newark Electronics
Wirewound Resistors-SMD SMW5 R18 5% | Rapid Electronics
TE Connectivity - AMP Surface Mount Resistor SMW5 R18 5% | Distrelec
Res Wirewound 0.18 Ohm 5% 5W ±200ppm/°C Molded SMD T/R | Avnet America
Res Power Wirewound 5329 0.18 Ohm 5% 5W �200ppm/�C Molded T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879233-7?

Additional datasheets, footprints and schematics for 1879233-7 are listed on our Part Details page. You can also find images and similar parts to 1879233-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879233-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879233-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879233-7 fall under?

The 1879233-7 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879233-7 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879233-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879233-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879233-7 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1879233-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879233-7 often in real-time on the comparison pages.

What if I can't find stock of 1879233-7?

You can fill out our help required form which you can use to request a quote for 1879233-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay