Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1879208-1 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
980
in stock
|
Buy Now | |
Conrad
from US$0.63
|
445
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .3mm |
Voltage Rating | 25V |
Tolerance | .1% |
Resistance | 10Ω |
Power Rating | .063W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 0402 |
Resistor Type | Precision Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
1879208-1 Rohs Compliant: Yes |Neohm Te Connectivity 1879208-1 | Newark Electronics |
SMD Chip Resistor, 10 Ohm, ± 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet America |
Thin Film Resistors-SMD CPF 0402 10R 0.1% 25PPM | Rapid Electronics |
CPF Series 0402 10 Ohm 0.063 W â–’0.1 % â–’25 ppm/â–‘C SMT Thin Film Chip Resistor | Future Electronics |
Resistor: thin film | Transfer Multisort Elektronik |
Power rating (electric): 0.063 W | Conrad |
SMD Chip Resistor, 10 Ohm, � 0.1%, 63 mW, 0402 [1005 Metric], Thin Film, High Precision High Stability | Avnet Abacus |
10 OHM.063W .1% 25PPM | TTI Europe |
Where can I find additional details, specifications and documents for a 1879208-1?
Additional datasheets, footprints and schematics for 1879208-1 are listed on our Part Details page. You can also find images and similar parts to 1879208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1879208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1879208-1 fall under?
The 1879208-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1879208-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1879208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1879208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1879208-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1879208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1879208-1 often in real-time on the comparison pages.
What if I can't find stock of 1879208-1?
You can fill out our help required form which you can use to request a quote for 1879208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.