1879009-1 Resistors by TE Connectivity

SQB30 4R7 5% 6.35MM FASTON

Status: Active
Series: -
RoHS: Unknown
Aliases: SQBW304R7J6,
1879009-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$2.19
810
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.27
810
in stock
Buy Now
Logo for Farnell
Farnell
from US$187.53
660
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.99
-
Buy Now
Logo for Boersig
Boersig
from US$239.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 39.5 x 19mm
Tolerance 5%
Resistance 4.7Ω
Power Rating 30W
Resistance Class Up to 1kΩ
Mount Style Radial-Leaded FASTON
Packaging Method Loose Piece - Box
Product Type Fixed Resistor
Element Type Wirewound
Resistor Type Power Resistor
Number of Terminations 2
Termination Type FASTON
Temperature Coefficient ±300ppm/°C
Operating Temperature Range -55 – 250°C


Alternative Descriptions

Wirewound Res.-Through Hole SQB30 4R7 5% 6.35MM | Rapid Electronics
PANEL CHASSIS MOUNT RESISTORS | Farnell
Resistor, 4.7 Ohm, ± 5%, 30 W, Radial Leaded, Wirewound, High Power | Avnet America
AMBOSS | Boersig
Resistor, 4.7 Ohm, � 5%, 30 W, Radial Leaded, Wirewound, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1879009-1?

Additional datasheets, footprints and schematics for 1879009-1 are listed on our Part Details page. You can also find images and similar parts to 1879009-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1879009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1879009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1879009-1 fall under?

The 1879009-1 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1879009-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1879009-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1879009-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1879009-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 1879009-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1879009-1 often in real-time on the comparison pages.

What if I can't find stock of 1879009-1?

You can fill out our help required form which you can use to request a quote for 1879009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay