Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tape Width | 2.5in, 63.5mm |
---|---|
Identification Code | PNEU (Pneumatic) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 1, 100 ft Rollft |
実装方法 | Roll |
Packaging Method | Roll |
Label Length | 100ft, 30.48m |
Label Style | Continuous |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Region | Americas |
Label Type | Pipe Identification |
Pipe Identification Type | Label Identification Tape |
Tape Type | Color Coded Tape |
Product Type | Label Identification Tape |
Continuous Roll | Yes |
Pipe Identification Code | PNEU (Pneumatic) |
Tape Finish | Gloss/Matte |
Operating Temperature Range | -40 – 356°F, -40 – 194°C |
Where can I find additional details, specifications and documents for a 1878877-3?
Additional datasheets, footprints and schematics for 1878877-3 are listed on our Part Details page. You can also find images and similar parts to 1878877-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1878877-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1878877-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1878877-3 fall under?
The 1878877-3 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 1878877-3 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1878877-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1878877-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1878877-3 have stock available?
There is no stock from authorised distributors for 1878877-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1878877-3 often in real-time on the comparison pages.
What if I can't find stock of 1878877-3?
You can fill out our help required form which you can use to request a quote for 1878877-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.