Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Tube Diameter (Min) | 7.9mm, .312in |
---|---|
Tape Width | 2.5in, 63.5mm |
Identification Code | INAIR (Instrument Air) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 2000 |
実装方法 | Roll |
Packaging Method | Roll |
TP Tape Label | Yes |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Region | Americas |
Label Type | Pipe Identification |
Pipe Identification Type | Label Identification Tape |
Continuous Roll | No |
Tape Finish | Gloss/Matte |
Product Type | Label Identification Tape |
Pipe Identification Code | INAIR (Instrument Air) |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 180°C, -40 – 342°F |
Where can I find additional details, specifications and documents for a 1878826-2?
Additional datasheets, footprints and schematics for 1878826-2 are listed on our Part Details page. You can also find images and similar parts to 1878826-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1878826-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1878826-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1878826-2 fall under?
The 1878826-2 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to 1878826-2 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1878826-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1878826-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1878826-2 have stock available?
There is no stock from authorised distributors for 1878826-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1878826-2 often in real-time on the comparison pages.
What if I can't find stock of 1878826-2?
You can fill out our help required form which you can use to request a quote for 1878826-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.