Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
187788-000,
9-1191362-0 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.67
|
1,299
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
3,872
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
1,299
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
1,299
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
1,299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
903
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
Boersig
from US$2.04
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$2.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Shield Outside Diameter (Min) | .085in, 2.15mm |
Dielectric Outside Diameter (Max) | 1.25mm, .05in |
Jacket Outside Diameter | .17in, 4.3mm |
Overall Length | .65in, 16.5mm |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Termination Method | Solder |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Operating Temperature (Max) | 150°C |
187788-000 9-1191362-0 SO63-3-00 | Heilind Electronics |
Solder Sleeves & Shield Tubing So63-3-00 |Raychem Te Connectivity 187788-000 | Newark Electronics |
Solder Sleeves&Shield Tubing SO63-3-00 | Rapid Electronics |
Shield Terminator, 4.3mm, No Leads, Fusible Ring, 150deg C, SolderSleeve Series | TE Connectivity 187788-000 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 187788-000?
Additional datasheets, footprints and schematics for 187788-000 are listed on our Part Details page. You can also find images and similar parts to 187788-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187788-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187788-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187788-000 fall under?
The 187788-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 187788-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187788-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 187788-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187788-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 187788-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187788-000 often in real-time on the comparison pages.
What if I can't find stock of 187788-000?
You can fill out our help required form which you can use to request a quote for 187788-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.