Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Unknown |
Prices starting from US$11.41
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 6Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Asy.plg.6 P.0 D Key.col 4.0-5.2.blk.blk |Amp Te Connectivity 1877846-2 | Newark Electronics |
Standard Circular Conn PLUG 6P 0 DEG BLK 4.0-5.2 | Rapid Electronics |
TE Connectivity Conn CPC Medical M 6 POS Solder Cup ST Cable Mount 6 Terminal 1 Port Medical | Distrelec |
Conn CPC Medical M 6 POS Solder Cup ST Cable Mount 6 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1877846-2 .?
Additional datasheets, footprints and schematics for 1877846-2 . are listed on our Part Details page. You can also find images and similar parts to 1877846-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877846-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877846-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877846-2 . fall under?
The 1877846-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1877846-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877846-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1877846-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877846-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1877846-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877846-2 . often in real-time on the comparison pages.
What if I can't find stock of 1877846-2 .?
You can fill out our help required form which you can use to request a quote for 1877846-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.