Status: | Unknown |
---|---|
Series: | CPC Medical Series |
RoHS: | Unknown |
Prices starting from US$11.50
Product Range | CPC Medical Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 5Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Asy.plg.5 P.0 D Key.col 2.7-3.9.blk.blk |Amp Te Connectivity 1877845-3 | Newark Electronics |
Standard Circular Conn PLUG 5P 0 DEG BLK 2.7-3.9 | Rapid Electronics |
TE Connectivity Conn CPC Medical M 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port Medical | Distrelec |
ASY,PLG,5 P,0 D KEY,COL 2.7-3.9,BLK,BLK | Farnell |
Where can I find additional details, specifications and documents for a 1877845-3 .?
Additional datasheets, footprints and schematics for 1877845-3 . are listed on our Part Details page. You can also find images and similar parts to 1877845-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877845-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877845-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877845-3 . fall under?
The 1877845-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1877845-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877845-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1877845-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877845-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1877845-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877845-3 . often in real-time on the comparison pages.
What if I can't find stock of 1877845-3 .?
You can fill out our help required form which you can use to request a quote for 1877845-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.