Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Cavities | 2 |
---|---|
Length | 49mm |
Panel Mount | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Style | Plug |
Shell Size | 2 |
Product Type | Housing |
PLUG SHELL KIT,VERT,A-F JACKSC | TTI Europe |
Rack & Panel Connectors PLUG SHELL KIT,VERT A-F JACKSCREW | Sager |
Where can I find additional details, specifications and documents for a 1877719-1?
Additional datasheets, footprints and schematics for 1877719-1 are listed on our Part Details page. You can also find images and similar parts to 1877719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877719-1 fall under?
The 1877719-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1877719-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877719-1 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 1877719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877719-1 often in real-time on the comparison pages.
What if I can't find stock of 1877719-1?
You can fill out our help required form which you can use to request a quote for 1877719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.