Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rear Grommet | With |
---|---|
Shell Plating Material | Nickel |
Strain Relief Type | Straight |
Interfacial Seal | With |
Number of Cavities | 31 |
Kontaktgröße | 22, 12, 8 |
Contact Style | Crimp |
端子のタイプ | Socket |
Contact Density (Max) | 22 AWG (24), 12 AWG (6), 8 AWG (1) |
Mounting Hardware | With |
Mounting Hole Diameter | .225in, 5.7mm |
Mounting Holes | With |
Number of Mounting Holes | 2 |
Panel Mount | Yes |
Mounting Hole Thread Size | 8-32 |
Packaging Method | Carton |
Packaging Quantity | 1 |
Connector Style | Plug |
Product Type | Connector Kit |
Shell Size | GPRB2 |
Rectangular MIL Spec Conn Kit Plug Conn GAIN | Rapid Electronics |
TE Connectivity Kit Plug Conn GAIN GPRB2 Rectangular MIL | Distrelec |
Rectangular Mil Spec Connectors Kit |Amp Te Connectivity 1877646-1 | Newark Electronics |
Conn Housing PL Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1877646-1?
Additional datasheets, footprints and schematics for 1877646-1 are listed on our Part Details page. You can also find images and similar parts to 1877646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877646-1 fall under?
The 1877646-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877646-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877646-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for 1877646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877646-1 often in real-time on the comparison pages.
What if I can't find stock of 1877646-1?
You can fill out our help required form which you can use to request a quote for 1877646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.