Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.14 |
7,334
|
Buy Now | |
TE Store | US$0.22 |
24,137
|
Buy Now | |
Heilind Electronics | US$0.19 |
11,250
|
Buy Now | |
element14 | US$0.17 |
7,334
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
3,750
|
Buy Now | |
Newark Electronics | US$0.19 |
47
|
Buy Now | |
Future Electronics | US$0.15 |
-
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
RS Americas | US$0.21 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Number of Power Positions | 3 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 39.37µin, 1µm, 31.49µin, .8µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Height | 12mm, .472in |
Length | .5956in, 15.13mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Mating Post Length | .306in, 7.78mm |
Width | 9.58mm, .377in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab, Pin |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
03P EP SHRD HDR ASMY, WHITE Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1877285-3 | Internal Number: 1877285-3 | 3.96 mm | TE Connectivity | TE Store |
03P EP SHRD HDR ASMY, WHI | Heilind Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 3.96MM | element14 |
Connector, Header, 3Pos, 1Row, 3.96Mm | Newark Electronics |
03P EP SHRD HDR ASMY | Future Electronics |
Conn Shrouded Header HDR 3 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Header Assembly 3 Position EP SHRD HDR ASMY WHITE Economy Power Series | TE Connectivity 1877285-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1877285-3?
Additional datasheets, footprints and schematics for 1877285-3 are listed on our Part Details page. You can also find images and similar parts to 1877285-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877285-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877285-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877285-3 fall under?
The 1877285-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1877285-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877285-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877285-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877285-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 1877285-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877285-3 often in real-time on the comparison pages.
What if I can't find stock of 1877285-3?
You can fill out our help required form which you can use to request a quote for 1877285-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.