Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$105.59
Removal Style | Rear Release/Rear Remove |
---|---|
Material | Silicone Rubber |
Solder Dipped | No |
Rack & Panel Connector Contact Size | 8 |
Crimp Type | Hex |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Configuration | Quadrax |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Current Rating (Max) | 1A |
Contact Orientation | Straight |
Contact Color Code | Blue |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Mates with Plug |
Packaging Method | Package |
実装方法 | Package |
Product Type | Contact |
Cable Type | Tensolite 26473/02006X-4(LD) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Panel |
Sealable | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&panel Conn Asy, Socket, Quadrax, .231 Crimp |Amp Te Connectivity 1877040-1 | Newark Electronics |
Rack&Panel Conn Asy Socket Quadrax .231 Crimp | Rapid Electronics |
TE Connectivity Asy Socket Quadrax .231 Crimp Rack & Panel Connectors Asy Socket Quadrax .231 Crimp | Distrelec |
Conn Quadrax Contact SKT 1 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors Asy, Socket, Quadrax, .231 Crimp | Sager |
Where can I find additional details, specifications and documents for a 1877040-1?
Additional datasheets, footprints and schematics for 1877040-1 are listed on our Part Details page. You can also find images and similar parts to 1877040-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1877040-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1877040-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1877040-1 fall under?
The 1877040-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1877040-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1877040-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1877040-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1877040-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1877040-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1877040-1 often in real-time on the comparison pages.
What if I can't find stock of 1877040-1?
You can fill out our help required form which you can use to request a quote for 1877040-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.