18760-R1 Part Information

Details for 18760-R1 by DYMO Corporation

Office, Computer & Networking Products > Office & Stationery > Label Printers Tape

Part Downloads

Part Specifications

Label Tape Type Adhesive
Tape Length 5.5m
Tape Width 9mm
Tape Material PET (Polyester) Film
Label Tape Colour Metallic
For Use With -
Product Range -
Background Colour Silver
Colour Metallised
Font Colour Black
Material Permanent Polyester

Alternative Part Descriptions

  • TAPE, PERM, POLY, METAL, 9Mm x 5.5M; Label Tape Type:Adhesive; Tape Length:5.5m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:Metallic; For Use With:-; Product Range:-; Background Colour:Silver; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18760-R1?

Additional datasheets, footprints and schematics for 18760-R1 are listed in our Part Details tab. You can also find the 18760-R1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18760-R1 in the Pricing & Inventory tab next to part details. You can view 18760-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18760-R1 fall under?

The 18760-R1 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to 18760-R1 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18760-R1 you can contact the distributor directly for product support, shipping queries etc.

Is the 18760-R1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18760-R1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 18760-R1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18760-R1 often in real-time on the comparison pages.

What if I can't find stock of 18760-R1?

You can fill out our help required form which you can use to request a quote for 18760-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 18760-R1

Loading...
Loading Results for 18760-R1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us