Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Label Tape Type | Adhesive |
---|---|
Tape Length | 3.5m |
Tape Width | 12mm |
Tape Material | Nylon (Polyamide) |
Label Tape Colour | White |
For Use With | - |
Product Range | - |
Background Colour | White |
Colour | White |
Font Colour | Black |
Material | Flexible Nylon |
Where can I find additional details, specifications and documents for a 18758-R1?
Additional datasheets, footprints and schematics for 18758-R1 are listed on our Part Details page. You can also find images and similar parts to 18758-R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18758-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18758-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18758-R1 fall under?
The 18758-R1 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 18758-R1 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18758-R1 you can contact the distributor directly for product support, shipping queries etc.
Is the 18758-R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18758-R1 have stock available?
There is no stock from authorised distributors for 18758-R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18758-R1 often in real-time on the comparison pages.
What if I can't find stock of 18758-R1?
You can fill out our help required form which you can use to request a quote for 18758-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.