Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
No stock
|
Buy Now | |
RS Americas
from US$0.15
|
6,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.56
|
100
in stock
|
Buy Now | |
Powell Electronics
from US$2.50
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
element14
from US$1.45
|
-
|
Buy Now | |
Relay Specialties
from US$1.32
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3 |
Average Bulb Life | 7000h |
Product Range | - |
Lead Style | Bayonet |
Lens Style | Tubular T-3 1/4 0.406" |
Voltage Rating | 28V |
LAMP, INCANDESCENT, BAYONET, 28V | element14 |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | S.C. Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3 |
Average Bulb Life | 7000h |
Current Rating | 200mA |
Lead Style | Bayonet, BA9s |
Length | 30.2mm |
Power Rating | 5.6W |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1873?
Additional datasheets, footprints and schematics for 1873 are listed on our Part Details page. You can also find images and similar parts to 1873 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1873 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1873 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1873 fall under?
The 1873 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1873 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1873 you can contact the distributor directly for product support, shipping queries etc.
Is the 1873 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1873 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, Powell Electronics, Newark Electronics and element14 have stock available or on a lead time for 1873.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1873 often in real-time on the comparison pages.
What if I can't find stock of 1873?
You can fill out our help required form which you can use to request a quote for 1873 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.