Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Hold-Down | Without |
---|---|
Color | Black |
Shell Material | Copper Alloy |
Lead Configuration | Inline |
Number of Rows | 1 |
Operating Function | Push-On Push-Off |
Number of Positions | 9 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .2 – .5µm |
Contact Base Material | Copper Alloy |
Vacuum Tape | Without |
Height Above PC Board | 2.95mm, .116in |
Solder Tab Length | .8mm, .032in |
Centerline (Pitch) | 2.4mm, 2.5mm, .1in, .09in, .06in, 1.7mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Polarizing Post Length | .8mm, .031in |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Shielded | No |
Product Type | Removable Memory Products |
PCB Offset | .8mm, .03in |
Connector & Contact Terminates To | Printed Circuit Board |
Format | Secure Digital |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Sd Rvs 0H Emboss Assy |Amp Te Connectivity 1871916-1 | Newark Electronics |
Conn SD Card M 6 POS Solder RA SMD T/R | Avnet America |
SD RVS 0H EMBOSS ASSY, SD Card Connectors | TE Connectivity 1871916-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1871916-1?
Additional datasheets, footprints and schematics for 1871916-1 are listed on our Part Details page. You can also find images and similar parts to 1871916-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871916-1 fall under?
The 1871916-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1871916-1 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871916-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871916-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871916-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1871916-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871916-1 often in real-time on the comparison pages.
What if I can't find stock of 1871916-1?
You can fill out our help required form which you can use to request a quote for 1871916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.